Hammond Electronics, Inc. N12 Enclosure, Wall Mount. W/panel,30X24X10, Steel, Gray; Enclosure Type Hammond 1418K10

Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,30X24X10, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:254mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,30X24X10, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:254mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 Enclosure, Wall Mount. W/panel,30X24X10, Steel, Gray; Enclosure Type Hammond - 50F8438 - Newark, An Avnet Company
Chicago, IL, United States
N12 Enclosure, Wall Mount. W/panel,30X24X10, Steel, Gray; Enclosure Type Hammond
50F8438
N12 Enclosure, Wall Mount. W/panel,30X24X10, Steel, Gray; Enclosure Type Hammond 50F8438
N12 ENCLOSURE, WALL MOUNT. W/PANEL,30X24X10, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:254mm; IP Rating:IP54 RoHS Compliant: Yes

N12 ENCLOSURE, WALL MOUNT. W/PANEL,30X24X10, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:254mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8438
Product Name N12 Enclosure, Wall Mount. W/panel,30X24X10, Steel, Gray; Enclosure Type Hammond
Length 30 inch (762 mm)
Width 24.02 inch (610 mm)
Depth 10 inch (254 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1416Q-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers