Hammond Electronics, Inc. N12 Enclosure, Wall Mount. W/panel,20X16X8, Steel, Gray; Enclosure Type Hammond 1418C8

Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,20X16X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,20X16X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 Enclosure, Wall Mount. W/panel,20X16X8, Steel, Gray; Enclosure Type Hammond - 50F8427 - Newark, An Avnet Company
Chicago, IL, United States
N12 Enclosure, Wall Mount. W/panel,20X16X8, Steel, Gray; Enclosure Type Hammond
50F8427
N12 Enclosure, Wall Mount. W/panel,20X16X8, Steel, Gray; Enclosure Type Hammond 50F8427
N12 ENCLOSURE, WALL MOUNT. W/PANEL,20X16X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP54 RoHS Compliant: Yes

N12 ENCLOSURE, WALL MOUNT. W/PANEL,20X16X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8427
Product Name N12 Enclosure, Wall Mount. W/panel,20X16X8, Steel, Gray; Enclosure Type Hammond
Length 20 inch (508 mm)
Width 15.98 inch (406 mm)
Depth 7.99 inch (203 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details