Hammond Electronics, Inc. Enclosure, Component Case, Steel; Enclosure Type Hammond 1416Q

Description
ENCLOSURE, COMPONENT CASE, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:508mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, COMPONENT CASE, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:508mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Component Case, Steel; Enclosure Type Hammond - 24B6078 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Component Case, Steel; Enclosure Type Hammond
24B6078
Enclosure, Component Case, Steel; Enclosure Type Hammond 24B6078
ENCLOSURE, COMPONENT CASE, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:508mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, COMPONENT CASE, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:508mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B6078
Product Name Enclosure, Component Case, Steel; Enclosure Type Hammond
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJB-ULX empty enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details