Hammond Electronics, Inc. Case, Ventilated, Steel, Grey; Rack U Height Hammond 1416M

Description
CASE, VENTILATED, STEEL, GREY; Rack U Height:-; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:199.6mm; External Width - Metric:203mm; External Depth - Metric:305mm; External Height - Imperial:7.9" RoHS Compliant: Yes
Datasheet
Description
CASE, VENTILATED, STEEL, GREY; Rack U Height:-; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:199.6mm; External Width - Metric:203mm; External Depth - Metric:305mm; External Height - Imperial:7.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, Ventilated, Steel, Grey; Rack U Height Hammond - 24B6076 - Newark, An Avnet Company
Chicago, IL, United States
Case, Ventilated, Steel, Grey; Rack U Height Hammond
24B6076
Case, Ventilated, Steel, Grey; Rack U Height Hammond 24B6076
CASE, VENTILATED, STEEL, GREY; Rack U Height:-; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:199.6mm; External Width - Metric:203mm; External Depth - Metric:305mm; External Height - Imperial:7.9" RoHS Compliant: Yes

CASE, VENTILATED, STEEL, GREY; Rack U Height:-; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:199.6mm; External Width - Metric:203mm; External Depth - Metric:305mm; External Height - Imperial:7.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24B6076
Product Name Case, Ventilated, Steel, Grey; Rack U Height Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stack & Store Cabinet Mezzanine -  - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details