Hammond Electronics, Inc. Enclosure, Ventilated, Steel, Grey, 6x6x10; Rack U Height Hammond 1416I

Description
ENCLOSURE, VENTILATED, STEEL, GREY, 6"X6"X10"; Rack U Height:-; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:152.4mm; External Width - Metric:254mm; External Depth - Metric:152mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, VENTILATED, STEEL, GREY, 6"X6"X10"; Rack U Height:-; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:152.4mm; External Width - Metric:254mm; External Depth - Metric:152mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ventilated, Steel, Grey, 6x6x10; Rack U Height Hammond - 24B6074 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ventilated, Steel, Grey, 6x6x10; Rack U Height Hammond
24B6074
Enclosure, Ventilated, Steel, Grey, 6x6x10; Rack U Height Hammond 24B6074
ENCLOSURE, VENTILATED, STEEL, GREY, 6"X6"X10"; Rack U Height:-; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:152.4mm; External Width - Metric:254mm; External Depth - Metric:152mm; Product Range:- RoHS Compliant: Yes

ENCLOSURE, VENTILATED, STEEL, GREY, 6"X6"X10"; Rack U Height:-; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:152.4mm; External Width - Metric:254mm; External Depth - Metric:152mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24B6074
Product Name Enclosure, Ventilated, Steel, Grey, 6x6x10; Rack U Height Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
Stationary drawer cabinets - R5AJG-3801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details