Hammond Electronics, Inc. Enclosure, Utility, Steel, Gray; Enclosure Type Hammond 1415B

Description
ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:76mm; External Depth - Metric:102mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:76mm; External Depth - Metric:102mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Steel, Gray; Enclosure Type Hammond - 95F2596 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Steel, Gray; Enclosure Type Hammond
95F2596
Enclosure, Utility, Steel, Gray; Enclosure Type Hammond 95F2596
ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:76mm; External Depth - Metric:102mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:76mm; External Depth - Metric:102mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95F2596
Product Name Enclosure, Utility, Steel, Gray; Enclosure Type Hammond
Length 4 inch (102 mm)
Width 2.99 inch (76 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455A802 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.15 inch (80.01 mm)
View Details
3 suppliers