Hammond Electronics, Inc. N12 J Box, Screw Cover W/panel,10X8X4, Steel, Gray; Enclosure Type Hammond 1414SCI

Description
N12 J Box, Screw Cover w/panel,10X8X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
N12 J Box, Screw Cover w/panel,10X8X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 J Box, Screw Cover W/panel,10X8X4, Steel, Gray; Enclosure Type Hammond - 99F4510 - Newark, An Avnet Company
Chicago, IL, United States
N12 J Box, Screw Cover W/panel,10X8X4, Steel, Gray; Enclosure Type Hammond
99F4510
N12 J Box, Screw Cover W/panel,10X8X4, Steel, Gray; Enclosure Type Hammond 99F4510
N12 J Box, Screw Cover w/panel,10X8X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP54 RoHS Compliant: Yes

N12 J Box, Screw Cover w/panel,10X8X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99F4510
Product Name N12 J Box, Screw Cover W/panel,10X8X4, Steel, Gray; Enclosure Type Hammond
Length 10 inch (254 mm)
Width 7.99 inch (203 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 138161 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.15 inch (80 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455B1002RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.94 inch (100 mm)
View Details
3 suppliers