Hammond Electronics, Inc. N12 J Box, Screw Cover W/panel,8X6X3.5, Steel, Gray; Enclosure Type Hammond 1414SCG

Description
N12 J Box, Screw Cover w/panel,8X6X3.5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
N12 J Box, Screw Cover w/panel,8X6X3.5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 J Box, Screw Cover W/panel,8X6X3.5, Steel, Gray; Enclosure Type Hammond - 84F005 - Newark, An Avnet Company
Chicago, IL, United States
N12 J Box, Screw Cover W/panel,8X6X3.5, Steel, Gray; Enclosure Type Hammond
84F005
N12 J Box, Screw Cover W/panel,8X6X3.5, Steel, Gray; Enclosure Type Hammond 84F005
N12 J Box, Screw Cover w/panel,8X6X3.5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP54 RoHS Compliant: Yes

N12 J Box, Screw Cover w/panel,8X6X3.5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84F005
Product Name N12 J Box, Screw Cover W/panel,8X6X3.5, Steel, Gray; Enclosure Type Hammond
Length 8 inch (203 mm)
Width 5.98 inch (152 mm)
Depth 3.5 inch (89 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325358 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.54 inch (90 mm)
Width 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details