Hammond Electronics, Inc. Enclosure, Junction Box, Steel, Gray; Enclosure Type Hammond 1414SCA

Description
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Steel, Gray; Enclosure Type Hammond - 84F003 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Hammond
84F003
Enclosure, Junction Box, Steel, Gray; Enclosure Type Hammond 84F003
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84F003
Product Name Enclosure, Junction Box, Steel, Gray; Enclosure Type Hammond
Length 4 inch (102 mm)
Width 4.02 inch (102 mm)
Depth 2.99 inch (76 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details