Hammond Electronics, Inc. N12 J Box, Hinge Cover W/panel,10X12X5, Steel, Gray; Enclosure Type Hammond 1414PHRK

Description
N12 J BOX, HINGE COVER W/PANEL,10X12X5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:305mm; External Depth - Metric:127mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
N12 J BOX, HINGE COVER W/PANEL,10X12X5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:305mm; External Depth - Metric:127mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 J Box, Hinge Cover W/panel,10X12X5, Steel, Gray; Enclosure Type Hammond - 90F9600 - Newark, An Avnet Company
Chicago, IL, United States
N12 J Box, Hinge Cover W/panel,10X12X5, Steel, Gray; Enclosure Type Hammond
90F9600
N12 J Box, Hinge Cover W/panel,10X12X5, Steel, Gray; Enclosure Type Hammond 90F9600
N12 J BOX, HINGE COVER W/PANEL,10X12X5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:305mm; External Depth - Metric:127mm; IP Rating:IP54 RoHS Compliant: Yes

N12 J BOX, HINGE COVER W/PANEL,10X12X5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:305mm; External Depth - Metric:127mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F9600
Product Name N12 J Box, Hinge Cover W/panel,10X12X5, Steel, Gray; Enclosure Type Hammond
Length 10 inch (254 mm)
Width 12.01 inch (305 mm)
Depth 5 inch (127 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details