Hammond Electronics, Inc. N12 J Box, Hinge Cover W/panel,16X14X10, Steel, Gray; Enclosure Type Hammond 1414PHO10

Description
N12 J BOX, HINGE COVER W/PANEL,16X14X10, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
N12 J BOX, HINGE COVER W/PANEL,16X14X10, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 J Box, Hinge Cover W/panel,16X14X10, Steel, Gray; Enclosure Type Hammond - 90F9614 - Newark, An Avnet Company
Chicago, IL, United States
N12 J Box, Hinge Cover W/panel,16X14X10, Steel, Gray; Enclosure Type Hammond
90F9614
N12 J Box, Hinge Cover W/panel,16X14X10, Steel, Gray; Enclosure Type Hammond 90F9614
N12 J BOX, HINGE COVER W/PANEL,16X14X10, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP54 RoHS Compliant: Yes

N12 J BOX, HINGE COVER W/PANEL,16X14X10, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F9614
Product Name N12 J Box, Hinge Cover W/panel,16X14X10, Steel, Gray; Enclosure Type Hammond
Length 15.98 inch (406 mm)
Width 14.02 inch (356 mm)
Depth 10 inch (254 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details