Hammond Electronics, Inc. N12 J Box, Hinge Cover W/panel,12X10X8, Steel, Gray; Enclosure Type Hammond 1414PHK8

Description
N12 J BOX, HINGE COVER W/PANEL,12X10X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:203mm; IP Rating:IP54 RoHS Compliant: Yes
Description
N12 J BOX, HINGE COVER W/PANEL,12X10X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:203mm; IP Rating:IP54 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
N12 J Box, Hinge Cover W/panel,12X10X8, Steel, Gray; Enclosure Type Hammond - 90F9611 - Newark, An Avnet Company
Chicago, IL, United States
N12 J Box, Hinge Cover W/panel,12X10X8, Steel, Gray; Enclosure Type Hammond
90F9611
N12 J Box, Hinge Cover W/panel,12X10X8, Steel, Gray; Enclosure Type Hammond 90F9611
N12 J BOX, HINGE COVER W/PANEL,12X10X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:203mm; IP Rating:IP54 RoHS Compliant: Yes

N12 J BOX, HINGE COVER W/PANEL,12X10X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:203mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F9611
Product Name N12 J Box, Hinge Cover W/panel,12X10X8, Steel, Gray; Enclosure Type Hammond
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 7.99 inch (203 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers