Hammond Electronics, Inc. Enclosure, Junction Box, Steel, Grey; Enclosure Type Hammond 1414PHGLP

Description
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Steel, Grey; Enclosure Type Hammond - 67C1033 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Grey; Enclosure Type Hammond
67C1033
Enclosure, Junction Box, Steel, Grey; Enclosure Type Hammond 67C1033
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67C1033
Product Name Enclosure, Junction Box, Steel, Grey; Enclosure Type Hammond
Length 8 inch (203 mm)
Width 5.98 inch (152 mm)
Depth 3.5 inch (89 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details