Hammond Electronics, Inc. N12 J Box, Hinge Cover W/panel,8X6X3.5, Steel, Gray; Enclosure Type Hammond 1414PHG

Description
N12 J BOX, HINGE COVER W/PANEL,8X6X3.5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
N12 J BOX, HINGE COVER W/PANEL,8X6X3.5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 J Box, Hinge Cover W/panel,8X6X3.5, Steel, Gray; Enclosure Type Hammond - 90F9590 - Newark, An Avnet Company
Chicago, IL, United States
N12 J Box, Hinge Cover W/panel,8X6X3.5, Steel, Gray; Enclosure Type Hammond
90F9590
N12 J Box, Hinge Cover W/panel,8X6X3.5, Steel, Gray; Enclosure Type Hammond 90F9590
N12 J BOX, HINGE COVER W/PANEL,8X6X3.5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP54 RoHS Compliant: Yes

N12 J BOX, HINGE COVER W/PANEL,8X6X3.5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F9590
Product Name N12 J Box, Hinge Cover W/panel,8X6X3.5, Steel, Gray; Enclosure Type Hammond
Length 8 inch (203 mm)
Width 5.98 inch (152 mm)
Depth 3.5 inch (89 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers