Hammond Electronics, Inc. N4X J Box, Lift Off Cover W/panel,6X4X4, 304Ss; Enclosure Type Hammond 1414N4SSC4

Description
N4X J BOX, LIFT OFF COVER W/PANEL,6X4X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4X J BOX, LIFT OFF COVER W/PANEL,6X4X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4X J Box, Lift Off Cover W/panel,6X4X4, 304Ss; Enclosure Type Hammond - 26H7403 - Newark, An Avnet Company
Chicago, IL, United States
N4X J Box, Lift Off Cover W/panel,6X4X4, 304Ss; Enclosure Type Hammond
26H7403
N4X J Box, Lift Off Cover W/panel,6X4X4, 304Ss; Enclosure Type Hammond 26H7403
N4X J BOX, LIFT OFF COVER W/PANEL,6X4X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

N4X J BOX, LIFT OFF COVER W/PANEL,6X4X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26H7403
Product Name N4X J Box, Lift Off Cover W/panel,6X4X4, 304Ss; Enclosure Type Hammond
Length 6 inch (152 mm)
Width 4.02 inch (102 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325356 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1436V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers