Hammond Electronics, Inc. N4X J Box, Hinge Cover W/panel,14X12X6, 304Ss; Enclosure Type Hammond 1414N4PHSSM6

Description
N4X J BOX, HINGE COVER W/PANEL,14X12X6, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4X J BOX, HINGE COVER W/PANEL,14X12X6, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4X J Box, Hinge Cover W/panel,14X12X6, 304Ss; Enclosure Type Hammond - 90F9634 - Newark, An Avnet Company
Chicago, IL, United States
N4X J Box, Hinge Cover W/panel,14X12X6, 304Ss; Enclosure Type Hammond
90F9634
N4X J Box, Hinge Cover W/panel,14X12X6, 304Ss; Enclosure Type Hammond 90F9634
N4X J BOX, HINGE COVER W/PANEL,14X12X6, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

N4X J BOX, HINGE COVER W/PANEL,14X12X6, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F9634
Product Name N4X J Box, Hinge Cover W/panel,14X12X6, 304Ss; Enclosure Type Hammond
Length 14 inch (356 mm)
Width 12.01 inch (305 mm)
Depth 5.98 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers