Hammond Electronics, Inc. Enclosure, Junction Box, Ss, Natural; Enclosure Type Hammond 1414N4PHSSK6

Description
ENCLOSURE, JUNCTION BOX, SS, NATURAL; Enclosure Type:Junction Box; Enclosure Material:Stainless Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:IP66 RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, SS, NATURAL; Enclosure Type:Junction Box; Enclosure Material:Stainless Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hammond 05T6340 is a Type 4X stainless steel junction box designed for various applications, including instrument enclosures and electrical junctions. It is constructed from 14 gauge 304 or 316 stainless steel, featuring smooth, continuously welded seams and a seamless poured-in-place gasket for enhanced protection against moisture and corrosion. The enclosure is rated for NEMA Types 3R, 4, 4X, 12, and 13, as well as UL 508A and CSA standards, ensuring suitability for environments where equipment may be exposed to water or corrosive elements. The junction box includes a continuous stainless steel hinged cover secured with clamps and screws, along with a removable inner panel for easy access. It is equipped with tapped studs for mounting inner panels, a bonding stud on the door, and a grounding stud within the enclosure. The natural stainless steel finish provides durability, while the inner panel is finished in white powder coating. Overall dimensions are 6.00 inches in height, 4.00 inches in width, and 4.00 inches in depth, making it a compact option for various installations.

Datasheet Summary
Powered by GS/AI

The Hammond 05T6340 is a Type 4X stainless steel junction box designed for various applications, including instrument enclosures and electrical junctions. It is constructed from 14 gauge 304 or 316 stainless steel, featuring smooth, continuously welded seams and a seamless poured-in-place gasket for enhanced protection against moisture and corrosion. The enclosure is rated for NEMA Types 3R, 4, 4X, 12, and 13, as well as UL 508A and CSA standards, ensuring suitability for environments where equipment may be exposed to water or corrosive elements. The junction box includes a continuous stainless steel hinged cover secured with clamps and screws, along with a removable inner panel for easy access. It is equipped with tapped studs for mounting inner panels, a bonding stud on the door, and a grounding stud within the enclosure. The natural stainless steel finish provides durability, while the inner panel is finished in white powder coating. Overall dimensions are 6.00 inches in height, 4.00 inches in width, and 4.00 inches in depth, making it a compact option for various installations.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Ss, Natural; Enclosure Type Hammond - 05T6340 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Ss, Natural; Enclosure Type Hammond
05T6340
Enclosure, Junction Box, Ss, Natural; Enclosure Type Hammond 05T6340
ENCLOSURE, JUNCTION BOX, SS, NATURAL; Enclosure Type:Junction Box; Enclosure Material:Stainless Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, SS, NATURAL; Enclosure Type:Junction Box; Enclosure Material:Stainless Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 05T6340
Product Name Enclosure, Junction Box, Ss, Natural; Enclosure Type Hammond
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Material Steel - Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-819/002-004 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details