Hammond Electronics, Inc. N4X J Box, Hinge Cover W/panel,12X10X5, 304Ss; Enclosure Type Hammond 1414N4PHSSK

Description
N4X J BOX, HINGE COVER W/PANEL,12X10X5, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:127mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4X J BOX, HINGE COVER W/PANEL,12X10X5, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:127mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4X J Box, Hinge Cover W/panel,12X10X5, 304Ss; Enclosure Type Hammond - 90F9632 - Newark, An Avnet Company
Chicago, IL, United States
N4X J Box, Hinge Cover W/panel,12X10X5, 304Ss; Enclosure Type Hammond
90F9632
N4X J Box, Hinge Cover W/panel,12X10X5, 304Ss; Enclosure Type Hammond 90F9632
N4X J BOX, HINGE COVER W/PANEL,12X10X5, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:127mm; IP Rating:IP66 RoHS Compliant: Yes

N4X J BOX, HINGE COVER W/PANEL,12X10X5, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:127mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F9632
Product Name N4X J Box, Hinge Cover W/panel,12X10X5, 304Ss; Enclosure Type Hammond
Length 12 inch (305 mm)
Width 10 inch (254 mm)
Depth 5 inch (127 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGM63 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details