Hammond Electronics, Inc. N4X J Box, Hinge Cover W/panel,6X6X4, 304Ss; Enclosure Type Hammond 1414N4PHSSE

Description
N4X J BOX, HINGE COVER W/PANEL,6X6X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66; Weight:6lbRoHS Compliant: Yes
Datasheet
Description
N4X J BOX, HINGE COVER W/PANEL,6X6X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66; Weight:6lbRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4X J Box, Hinge Cover W/panel,6X6X4, 304Ss; Enclosure Type Hammond - 93B4143 - Newark, An Avnet Company
Chicago, IL, United States
N4X J Box, Hinge Cover W/panel,6X6X4, 304Ss; Enclosure Type Hammond
93B4143
N4X J Box, Hinge Cover W/panel,6X6X4, 304Ss; Enclosure Type Hammond 93B4143
N4X J BOX, HINGE COVER W/PANEL,6X6X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66; Weight:6lbRoHS Compliant: Yes

N4X J BOX, HINGE COVER W/PANEL,6X6X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66; Weight:6lbRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 93B4143
Product Name N4X J Box, Hinge Cover W/panel,6X6X4, 304Ss; Enclosure Type Hammond
Length 6 inch (152 mm)
Width 5.98 inch (152 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers