Hammond Electronics, Inc. N4 J Box, Hinge Cover W/panel,12X12X6, Steel, Gray; Enclosure Type Hammond 1414N4PHL6

Description
N4 J BOX, HINGE COVER W/PANEL,12X12X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4 J BOX, HINGE COVER W/PANEL,12X12X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4 J Box, Hinge Cover W/panel,12X12X6, Steel, Gray; Enclosure Type Hammond - 90F9622 - Newark, An Avnet Company
Chicago, IL, United States
N4 J Box, Hinge Cover W/panel,12X12X6, Steel, Gray; Enclosure Type Hammond
90F9622
N4 J Box, Hinge Cover W/panel,12X12X6, Steel, Gray; Enclosure Type Hammond 90F9622
N4 J BOX, HINGE COVER W/PANEL,12X12X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

N4 J BOX, HINGE COVER W/PANEL,12X12X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F9622
Product Name N4 J Box, Hinge Cover W/panel,12X12X6, Steel, Gray; Enclosure Type Hammond
Length 12 inch (305 mm)
Width 12.01 inch (305 mm)
Depth 5.98 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details