Hammond Electronics, Inc. Enclosure, Junction Box, Alum, Natural; Enclosure Type Hammond 1414N4ALI

Description
ENCLOSURE, JUNCTION BOX, ALUM, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:203mm; External Depth - Metric:254mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, ALUM, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:203mm; External Depth - Metric:254mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Alum, Natural; Enclosure Type Hammond - 07C8794 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Alum, Natural; Enclosure Type Hammond
07C8794
Enclosure, Junction Box, Alum, Natural; Enclosure Type Hammond 07C8794
ENCLOSURE, JUNCTION BOX, ALUM, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:203mm; External Depth - Metric:254mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, ALUM, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:203mm; External Depth - Metric:254mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07C8794
Product Name Enclosure, Junction Box, Alum, Natural; Enclosure Type Hammond
Length 4 inch (102 mm)
Width 7.99 inch (203 mm)
Depth 10 inch (254 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details