Hammond Electronics, Inc. N12 J Enclosure, Box W/cover & Panel, 12X10X5, Steel, Gray; Enclosure Type Hammond 1414K

Description
N12 J ENCLOSURE, BOX W/COVER & PANEL, 12X10X5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:127mm; Weight:13lbRoHS Compliant: Yes
Datasheet
Description
N12 J ENCLOSURE, BOX W/COVER & PANEL, 12X10X5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:127mm; Weight:13lbRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 J Enclosure, Box W/cover & Panel, 12X10X5, Steel, Gray; Enclosure Type Hammond - 83F8943 - Newark, An Avnet Company
Chicago, IL, United States
N12 J Enclosure, Box W/cover & Panel, 12X10X5, Steel, Gray; Enclosure Type Hammond
83F8943
N12 J Enclosure, Box W/cover & Panel, 12X10X5, Steel, Gray; Enclosure Type Hammond 83F8943
N12 J ENCLOSURE, BOX W/COVER & PANEL, 12X10X5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:127mm; Weight:13lbRoHS Compliant: Yes

N12 J ENCLOSURE, BOX W/COVER & PANEL, 12X10X5, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:127mm; Weight:13lbRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83F8943
Product Name N12 J Enclosure, Box W/cover & Panel, 12X10X5, Steel, Gray; Enclosure Type Hammond
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoCASE - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 3.14 to 14.17 inch (79.76 to 360 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details