Hammond Electronics, Inc. N12 J Enclosure, Box W/cover & Panel, 6X4X4, Steel, Gray; Enclosure Type Hammond 1414C4

Description
N12 J ENCLOSURE, BOX W/COVER & PANEL, 6X4X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; Weight:4lb RoHS Compliant: Yes
Datasheet
Description
N12 J ENCLOSURE, BOX W/COVER & PANEL, 6X4X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; Weight:4lb RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 J Enclosure, Box W/cover & Panel, 6X4X4, Steel, Gray; Enclosure Type Hammond - 83F8940 - Newark, An Avnet Company
Chicago, IL, United States
N12 J Enclosure, Box W/cover & Panel, 6X4X4, Steel, Gray; Enclosure Type Hammond
83F8940
N12 J Enclosure, Box W/cover & Panel, 6X4X4, Steel, Gray; Enclosure Type Hammond 83F8940
N12 J ENCLOSURE, BOX W/COVER & PANEL, 6X4X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; Weight:4lb RoHS Compliant: Yes

N12 J ENCLOSURE, BOX W/COVER & PANEL, 6X4X4, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; Weight:4lb RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83F8940
Product Name N12 J Enclosure, Box W/cover & Panel, 6X4X4, Steel, Gray; Enclosure Type Hammond
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2137 - Newark, An Avnet Company
Specs
Length 1.67 inch (42.5 mm)
Width 9.45 inch (240 mm)
Depth 6.5 inch (165 mm)
View Details