Hammond Electronics, Inc. N12 J Enclosure, Box W/cover & Panel, 6X4X3, Steel, Gray; Enclosure Type Hammond 1414C

Description
N12 J ENCLOSURE, BOX W/COVER & PANEL, 6X4X3, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP54RoHS Compliant: Yes
Datasheet
Description
N12 J ENCLOSURE, BOX W/COVER & PANEL, 6X4X3, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP54RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 J Enclosure, Box W/cover & Panel, 6X4X3, Steel, Gray; Enclosure Type Hammond - 99F6086 - Newark, An Avnet Company
Chicago, IL, United States
N12 J Enclosure, Box W/cover & Panel, 6X4X3, Steel, Gray; Enclosure Type Hammond
99F6086
N12 J Enclosure, Box W/cover & Panel, 6X4X3, Steel, Gray; Enclosure Type Hammond 99F6086
N12 J ENCLOSURE, BOX W/COVER & PANEL, 6X4X3, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP54RoHS Compliant: Yes

N12 J ENCLOSURE, BOX W/COVER & PANEL, 6X4X3, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:76mm; IP Rating:IP54RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99F6086
Product Name N12 J Enclosure, Box W/cover & Panel, 6X4X3, Steel, Gray; Enclosure Type Hammond
Length 6 inch (152 mm)
Width 4.02 inch (102 mm)
Depth 2.99 inch (76 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 138161 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.15 inch (80 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details