Hammond Electronics, Inc. Junction Box Enclosure; Enclosure Type Hammond 1414A4

Description
JUNCTION BOX ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box Enclosure; Enclosure Type Hammond - 83F8939 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box Enclosure; Enclosure Type Hammond
83F8939
Junction Box Enclosure; Enclosure Type Hammond 83F8939
JUNCTION BOX ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

JUNCTION BOX ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83F8939
Product Name Junction Box Enclosure; Enclosure Type Hammond
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 4 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers