Hammond Electronics, Inc. Enclosure, Utility Box, Steel, Grey; Enclosure Type Hammond 1412J

Description
ENCLOSURE, UTILITY BOX, STEEL, GREY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:50.8mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY BOX, STEEL, GREY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:50.8mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility Box, Steel, Grey; Enclosure Type Hammond - 73J3450 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility Box, Steel, Grey; Enclosure Type Hammond
73J3450
Enclosure, Utility Box, Steel, Grey; Enclosure Type Hammond 73J3450
ENCLOSURE, UTILITY BOX, STEEL, GREY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:50.8mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY BOX, STEEL, GREY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:50.8mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73J3450
Product Name Enclosure, Utility Box, Steel, Grey; Enclosure Type Hammond
Length 2 inch (50.8 mm)
Width 4 inch (102 mm)
Depth 4 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details