Hammond Electronics, Inc. Enclosure, Utility, Aluminium, Gray; Enclosure Type Hammond 1411X

Description
ENCLOSURE, UTILITY, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:178mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:178mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Aluminium, Gray; Enclosure Type Hammond - 94F821 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Aluminium, Gray; Enclosure Type Hammond
94F821
Enclosure, Utility, Aluminium, Gray; Enclosure Type Hammond 94F821
ENCLOSURE, UTILITY, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:178mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:178mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F821
Product Name Enclosure, Utility, Aluminium, Gray; Enclosure Type Hammond
Length 4 inch (102 mm)
Width 7.01 inch (178 mm)
Depth 12.01 inch (305 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418K8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details