Hammond Electronics, Inc. Enclosure, Utility, Aluminium, Gray; Enclosure Type Hammond 1411U

Description
ENCLOSURE, UTILITY, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:152mm; External Depth - Metric:254mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:152mm; External Depth - Metric:254mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Aluminium, Gray; Enclosure Type Hammond - 95F2592 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Aluminium, Gray; Enclosure Type Hammond
95F2592
Enclosure, Utility, Aluminium, Gray; Enclosure Type Hammond 95F2592
ENCLOSURE, UTILITY, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:152mm; External Depth - Metric:254mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:88.9mm; External Width - Metric:152mm; External Depth - Metric:254mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95F2592
Product Name Enclosure, Utility, Aluminium, Gray; Enclosure Type Hammond
Length 3.5 inch (88.9 mm)
Width 5.98 inch (152 mm)
Depth 10 inch (254 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details