Hammond Electronics, Inc. Enclosure, Utility, Aluminium; Enclosure Type Hammond 1411MU

Description
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:76mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:76mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Aluminium; Enclosure Type Hammond - 83F8928 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Aluminium; Enclosure Type Hammond
83F8928
Enclosure, Utility, Aluminium; Enclosure Type Hammond 83F8928
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:76mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:76mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83F8928
Product Name Enclosure, Utility, Aluminium; Enclosure Type Hammond
Length 3 inch (76.2 mm)
Width 2.99 inch (76 mm)
Depth 5.98 inch (152 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details