Hammond Electronics, Inc. Enclosure, Utility Box, Aluminium, Nat; Enclosure Type Hammond 1411FBGU

Description
ENCLOSURE, UTILITY BOX, ALUMINIUM, NAT; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:41.73mm; External Width - Metric:56.79mm; External Depth - Metric:101.24mm; IP Rating:IP32; Body Colour:Natural; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY BOX, ALUMINIUM, NAT; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:41.73mm; External Width - Metric:56.79mm; External Depth - Metric:101.24mm; IP Rating:IP32; Body Colour:Natural; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility Box, Aluminium, Nat; Enclosure Type Hammond - 67AC4386 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility Box, Aluminium, Nat; Enclosure Type Hammond
67AC4386
Enclosure, Utility Box, Aluminium, Nat; Enclosure Type Hammond 67AC4386
ENCLOSURE, UTILITY BOX, ALUMINIUM, NAT; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:41.73mm; External Width - Metric:56.79mm; External Depth - Metric:101.24mm; IP Rating:IP32; Body Colour:Natural; RoHS Compliant: Yes

ENCLOSURE, UTILITY BOX, ALUMINIUM, NAT; Enclosure Type:Small; Enclosure Material:Aluminium; External Height - Metric:41.73mm; External Width - Metric:56.79mm; External Depth - Metric:101.24mm; IP Rating:IP32; Body Colour:Natural; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AC4386
Product Name Enclosure, Utility Box, Aluminium, Nat; Enclosure Type Hammond
Length 1.64 inch (41.73 mm)
Width 2.24 inch (56.79 mm)
Depth 3.99 inch (101 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details