Hammond Electronics, Inc. Enclosure, 1411 Series, Unpainted, Utility Box, 41 Mm, 56 Mm, 81 Mm, Aluminium, Unfinished Rohs Compliant Hammond 1411DU

Description
Enclosure, 1411 Series, Unpainted, Utility Box, 41 mm, 56 mm, 81 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1411 Series, Unpainted, Utility Box, 41 mm, 56 mm, 81 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1411 Series, Unpainted, Utility Box, 41 Mm, 56 Mm, 81 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 41T0939 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1411 Series, Unpainted, Utility Box, 41 Mm, 56 Mm, 81 Mm, Aluminium, Unfinished Rohs Compliant Hammond
41T0939
Enclosure, 1411 Series, Unpainted, Utility Box, 41 Mm, 56 Mm, 81 Mm, Aluminium, Unfinished Rohs Compliant Hammond 41T0939
Enclosure, 1411 Series, Unpainted, Utility Box, 41 mm, 56 mm, 81 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, 1411 Series, Unpainted, Utility Box, 41 mm, 56 mm, 81 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Utility, Aluminium; Enclosure Type Hammond - 83F8922 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Aluminium; Enclosure Type Hammond
83F8922
Enclosure, Utility, Aluminium; Enclosure Type Hammond 83F8922
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:40.64mm; External Width - Metric:56mm; External Depth - Metric:81mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:40.64mm; External Width - Metric:56mm; External Depth - Metric:81mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T0939 83F8922
Product Name Enclosure, 1411 Series, Unpainted, Utility Box, 41 Mm, 56 Mm, 81 Mm, Aluminium, Unfinished Rohs Compliant Hammond Enclosure, Utility, Aluminium; Enclosure Type Hammond
Length 1.6 inch (40.64 mm)
Width 2.2 inch (56 mm)
Depth 3.19 inch (81 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details