Hammond Electronics, Inc. Enclosure, Utility, Aluminium; Enclosure Type Hammond 1411BU

Description
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:40.64mm; External Width - Metric:56mm; External Depth - Metric:69mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:40.64mm; External Width - Metric:56mm; External Depth - Metric:69mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Aluminium; Enclosure Type Hammond - 83F8920 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Aluminium; Enclosure Type Hammond
83F8920
Enclosure, Utility, Aluminium; Enclosure Type Hammond 83F8920
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:40.64mm; External Width - Metric:56mm; External Depth - Metric:69mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:40.64mm; External Width - Metric:56mm; External Depth - Metric:69mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83F8920
Product Name Enclosure, Utility, Aluminium; Enclosure Type Hammond
Length 1.6 inch (40.64 mm)
Width 2.2 inch (56 mm)
Depth 2.72 inch (69 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details