Hammond Electronics, Inc. Enclosure, Utility, Aluminium, Gray; Enclosure Type Hammond 1411B

Description
ENCLOSURE, UTILITY, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:40.64mm; External Width - Metric:56mm; External Depth - Metric:69mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:40.64mm; External Width - Metric:56mm; External Depth - Metric:69mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Aluminium, Gray; Enclosure Type Hammond - 95F2580 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Aluminium, Gray; Enclosure Type Hammond
95F2580
Enclosure, Utility, Aluminium, Gray; Enclosure Type Hammond 95F2580
ENCLOSURE, UTILITY, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:40.64mm; External Width - Metric:56mm; External Depth - Metric:69mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:40.64mm; External Width - Metric:56mm; External Depth - Metric:69mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95F2580
Product Name Enclosure, Utility, Aluminium, Gray; Enclosure Type Hammond
Length 1.6 inch (40.64 mm)
Width 2.2 inch (56 mm)
Depth 2.72 inch (69 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, SMART CASE, XL, BLACK - 70016910 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.61 inch (168 mm)
Width 2.93 inch (74.4 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 101-007-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details