Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1402K

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:99.1mm; External Width - Metric:254mm; External Depth - Metric:244mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:99.1mm; External Width - Metric:254mm; External Depth - Metric:244mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 83F8919 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
83F8919
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 83F8919
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:99.1mm; External Width - Metric:254mm; External Depth - Metric:244mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:99.1mm; External Width - Metric:254mm; External Depth - Metric:244mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1402 Series, Instrument, 99 Mm, 254 Mm, 244 Mm, Aluminium, Grey Rohs Compliant Hammond - 41T0935 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1402 Series, Instrument, 99 Mm, 254 Mm, 244 Mm, Aluminium, Grey Rohs Compliant Hammond
41T0935
Enclosure, 1402 Series, Instrument, 99 Mm, 254 Mm, 244 Mm, Aluminium, Grey Rohs Compliant Hammond 41T0935
Enclosure, 1402 Series, Instrument, 99 mm, 254 mm, 244 mm, Aluminium, Grey RoHS Compliant: Yes

Enclosure, 1402 Series, Instrument, 99 mm, 254 mm, 244 mm, Aluminium, Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 83F8919 41T0935
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, 1402 Series, Instrument, 99 Mm, 254 Mm, 244 Mm, Aluminium, Grey Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 3.9 inch (99.1 mm)
Width 10 inch (254 mm)
Depth 9.61 inch (244 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details