Hammond Electronics, Inc. Enclosure, 1402 Series, Instrument, 99 Mm, 254 Mm, 185 Mm, Aluminium, Grey Rohs Compliant Hammond 1402H

Description
Enclosure, 1402 Series, Instrument, 99 mm, 254 mm, 185 mm, Aluminium, Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1402 Series, Instrument, 99 mm, 254 mm, 185 mm, Aluminium, Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1402 Series, Instrument, 99 Mm, 254 Mm, 185 Mm, Aluminium, Grey Rohs Compliant Hammond - 41T0934 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1402 Series, Instrument, 99 Mm, 254 Mm, 185 Mm, Aluminium, Grey Rohs Compliant Hammond
41T0934
Enclosure, 1402 Series, Instrument, 99 Mm, 254 Mm, 185 Mm, Aluminium, Grey Rohs Compliant Hammond 41T0934
Enclosure, 1402 Series, Instrument, 99 mm, 254 mm, 185 mm, Aluminium, Grey RoHS Compliant: Yes

Enclosure, 1402 Series, Instrument, 99 mm, 254 mm, 185 mm, Aluminium, Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 83F8917 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
83F8917
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 83F8917
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:99.1mm; External Width - Metric:254mm; External Depth - Metric:185mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:99.1mm; External Width - Metric:254mm; External Depth - Metric:185mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T0934 83F8917
Product Name Enclosure, 1402 Series, Instrument, 99 Mm, 254 Mm, 185 Mm, Aluminium, Grey Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 3.9 inch (99.1 mm)
Width 10 inch (254 mm)
Depth 7.28 inch (185 mm)
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Standard stainless steel enclosure - standard stainless steel enclosure with adapter connection without stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
System enclosure - 850-818/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details