Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1402F

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:78.7mm; External Width - Metric:181mm; External Depth - Metric:261mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:78.7mm; External Width - Metric:181mm; External Depth - Metric:261mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 83F8915 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
83F8915
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 83F8915
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:78.7mm; External Width - Metric:181mm; External Depth - Metric:261mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:78.7mm; External Width - Metric:181mm; External Depth - Metric:261mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1402 Series, Instrument, 80 Mm, 181 Mm, 261 Mm, Aluminium, Grey Rohs Compliant Hammond - 41T0933 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1402 Series, Instrument, 80 Mm, 181 Mm, 261 Mm, Aluminium, Grey Rohs Compliant Hammond
41T0933
Enclosure, 1402 Series, Instrument, 80 Mm, 181 Mm, 261 Mm, Aluminium, Grey Rohs Compliant Hammond 41T0933
Enclosure, 1402 Series, Instrument, 80 mm, 181 mm, 261 mm, Aluminium, Grey RoHS Compliant: Yes

Enclosure, 1402 Series, Instrument, 80 mm, 181 mm, 261 mm, Aluminium, Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 83F8915 41T0933
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, 1402 Series, Instrument, 80 Mm, 181 Mm, 261 Mm, Aluminium, Grey Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 3.1 inch (78.7 mm)
Width 7.13 inch (181 mm)
Depth 10.28 inch (261 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411U - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers