Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1402D

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:61mm; External Width - Metric:181mm; External Depth - Metric:184mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:61mm; External Width - Metric:181mm; External Depth - Metric:184mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 83F8913 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
83F8913
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 83F8913
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:61mm; External Width - Metric:181mm; External Depth - Metric:184mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:61mm; External Width - Metric:181mm; External Depth - Metric:184mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83F8913
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.4 inch (61 mm)
Width 7.13 inch (181 mm)
Depth 7.24 inch (184 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2024900 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.62 inch (92 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details