Hammond Electronics, Inc. Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond 1401P

Description
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond - 94F179 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond
94F179
Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond 94F179
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F179
Product Name Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 14.02 inch (356 mm)
Depth 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP67 / IP68 UV-protect Network Plastic Box - WP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 to 11.02 inch (65 to 280 mm)
View Details
TK Series Enclosures - 130-509 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers