Hammond Electronics, Inc. Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond 1401M

Description
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:228.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:228.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond - 97F9448 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond
97F9448
Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond 97F9448
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:228.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:228.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97F9448
Product Name Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 9 inch (229 mm)
Width 12.01 inch (305 mm)
Depth 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-825 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers