Hammond Electronics, Inc. Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond 1401K

Description
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:165.1mm; External Width - Metric:254mm; External Depth - Metric:356mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:165.1mm; External Width - Metric:254mm; External Depth - Metric:356mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond - 96F5508 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond
96F5508
Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond 96F5508
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:165.1mm; External Width - Metric:254mm; External Depth - Metric:356mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:165.1mm; External Width - Metric:254mm; External Depth - Metric:356mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1401 Series, Instrument, 165 Mm, 254 Mm, 356 Mm, Steel, Grey Rohs Compliant Hammond - 41T0927 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1401 Series, Instrument, 165 Mm, 254 Mm, 356 Mm, Steel, Grey Rohs Compliant Hammond
41T0927
Enclosure, 1401 Series, Instrument, 165 Mm, 254 Mm, 356 Mm, Steel, Grey Rohs Compliant Hammond 41T0927
Enclosure, 1401 Series, Instrument, 165 mm, 254 mm, 356 mm, Steel, Grey RoHS Compliant: Yes

Enclosure, 1401 Series, Instrument, 165 mm, 254 mm, 356 mm, Steel, Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 96F5508 41T0927
Product Name Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond Enclosure, 1401 Series, Instrument, 165 Mm, 254 Mm, 356 Mm, Steel, Grey Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 6.5 inch (165 mm)
Width 10 inch (254 mm)
Depth 14.02 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325356 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CA6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers