Hammond Electronics, Inc. Enclosure, 1401 Series, Instrument, 229 Mm, 254 Mm, 305 Mm, Steel, Grey Rohs Compliant Hammond 1401G

Description
Enclosure, 1401 Series, Instrument, 229 mm, 254 mm, 305 mm, Steel, Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1401 Series, Instrument, 229 mm, 254 mm, 305 mm, Steel, Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1401 Series, Instrument, 229 Mm, 254 Mm, 305 Mm, Steel, Grey Rohs Compliant Hammond - 41T0926 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1401 Series, Instrument, 229 Mm, 254 Mm, 305 Mm, Steel, Grey Rohs Compliant Hammond
41T0926
Enclosure, 1401 Series, Instrument, 229 Mm, 254 Mm, 305 Mm, Steel, Grey Rohs Compliant Hammond 41T0926
Enclosure, 1401 Series, Instrument, 229 mm, 254 mm, 305 mm, Steel, Grey RoHS Compliant: Yes

Enclosure, 1401 Series, Instrument, 229 mm, 254 mm, 305 mm, Steel, Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond - 94F177 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond
94F177
Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond 94F177
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:228.6mm; External Width - Metric:254mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:228.6mm; External Width - Metric:254mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T0926 94F177
Product Name Enclosure, 1401 Series, Instrument, 229 Mm, 254 Mm, 305 Mm, Steel, Grey Rohs Compliant Hammond Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 9 inch (229 mm)
Width 10 inch (254 mm)
Depth 12.01 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details