Hammond Electronics, Inc. Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond 1401AAA

Description
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:101mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:101mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond - 97F9446 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond
97F9446
Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond 97F9446
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:101mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:101mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97F9446
Product Name Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 3.98 inch (101 mm)
Depth 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BYD24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers