Hammond Electronics, Inc. Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond 1401A

Description
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:152mm; External Depth - Metric:254mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:152mm; External Depth - Metric:254mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond - 94F4836 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond
94F4836
Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond 94F4836
ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:152mm; External Depth - Metric:254mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:152mm; External Depth - Metric:254mm; IP Rating:IP32; Body Color:Beige, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1401 Series, Instrument, 127 Mm, 152 Mm, 254 Mm, Steel, Grey Rohs Compliant Hammond - 41T0922 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1401 Series, Instrument, 127 Mm, 152 Mm, 254 Mm, Steel, Grey Rohs Compliant Hammond
41T0922
Enclosure, 1401 Series, Instrument, 127 Mm, 152 Mm, 254 Mm, Steel, Grey Rohs Compliant Hammond 41T0922
Enclosure, 1401 Series, Instrument, 127 mm, 152 mm, 254 mm, Steel, Grey RoHS Compliant: Yes

Enclosure, 1401 Series, Instrument, 127 mm, 152 mm, 254 mm, Steel, Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 94F4836 41T0922
Product Name Enclosure, Instrument, Steel, Gray; Enclosure Type Hammond Enclosure, 1401 Series, Instrument, 127 Mm, 152 Mm, 254 Mm, Steel, Grey Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 5.98 inch (152 mm)
Depth 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details