Hammond Electronics, Inc. Enclosure, Desktop, Aluminium, Beige/blue; Enclosure Type Hammond 14-56WK4WHBU

Description
ENCLOSURE, DESKTOP, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:508mm; External Depth - Metric:259mm; IP Rating:IP31; Body Color:Beige, BlueRoHS Compliant: Yes
Description
ENCLOSURE, DESKTOP, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:508mm; External Depth - Metric:259mm; IP Rating:IP31; Body Color:Beige, BlueRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Aluminium, Beige/blue; Enclosure Type Hammond - 50B3852 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Aluminium, Beige/blue; Enclosure Type Hammond
50B3852
Enclosure, Desktop, Aluminium, Beige/blue; Enclosure Type Hammond 50B3852
ENCLOSURE, DESKTOP, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:508mm; External Depth - Metric:259mm; IP Rating:IP31; Body Color:Beige, BlueRoHS Compliant: Yes

ENCLOSURE, DESKTOP, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:508mm; External Depth - Metric:259mm; IP Rating:IP31; Body Color:Beige, BlueRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50B3852
Product Name Enclosure, Desktop, Aluminium, Beige/blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 20 inch (508 mm)
Depth 10.2 inch (259 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-408 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
4 suppliers
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details