Hammond Electronics, Inc. Audio Transformer, 0.08A, 10Kohm/32Ohm; Turns Ratio Hammond 125ESE

Description
AUDIO TRANSFORMER, 0.08A, 10KOHM/32OHM; Turns Ratio:-; Primary Impedance:10kohm; Secondary Impedance:32ohm; Secondary Power:15W; Frequency Max:15kHz; Isolation Voltage:1.5kV; Transformer Applications:Single Ended Tube Output RoHS Compliant: Yes
Datasheet
Description
AUDIO TRANSFORMER, 0.08A, 10KOHM/32OHM; Turns Ratio:-; Primary Impedance:10kohm; Secondary Impedance:32ohm; Secondary Power:15W; Frequency Max:15kHz; Isolation Voltage:1.5kV; Transformer Applications:Single Ended Tube Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformer, 0.08A, 10Kohm/32Ohm; Turns Ratio Hammond - 92C1353 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer, 0.08A, 10Kohm/32Ohm; Turns Ratio Hammond
92C1353
Audio Transformer, 0.08A, 10Kohm/32Ohm; Turns Ratio Hammond 92C1353
AUDIO TRANSFORMER, 0.08A, 10KOHM/32OHM; Turns Ratio:-; Primary Impedance:10kohm; Secondary Impedance:32ohm; Secondary Power:15W; Frequency Max:15kHz; Isolation Voltage:1.5kV; Transformer Applications:Single Ended Tube Output RoHS Compliant: Yes

AUDIO TRANSFORMER, 0.08A, 10KOHM/32OHM; Turns Ratio:-; Primary Impedance:10kohm; Secondary Impedance:32ohm; Secondary Power:15W; Frequency Max:15kHz; Isolation Voltage:1.5kV; Transformer Applications:Single Ended Tube Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 92C1353
Product Name Audio Transformer, 0.08A, 10Kohm/32Ohm; Turns Ratio Hammond
Other Transformer Types / Applications Isolation; Audio
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-A-CXJK-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details
Transformers - Audio Transformers - Signal Level - 108H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details