Hammond Electronics, Inc. Transformer, Toroid, 80V, 1.5Kva; Power Rating Hammond 1182V40P

Description
TRANSFORMER, TOROID, 80V, 1.5KVA; Power Rating:1.5kVA; Secondary Voltages:40V, 80V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:82.6mmRoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 80V, 1.5KVA; Power Rating:1.5kVA; Secondary Voltages:40V, 80V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:82.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 80V, 1.5Kva; Power Rating Hammond - 54X7562 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 80V, 1.5Kva; Power Rating Hammond
54X7562
Transformer, Toroid, 80V, 1.5Kva; Power Rating Hammond 54X7562
TRANSFORMER, TOROID, 80V, 1.5KVA; Power Rating:1.5kVA; Secondary Voltages:40V, 80V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:82.6mmRoHS Compliant: Yes

TRANSFORMER, TOROID, 80V, 1.5KVA; Power Rating:1.5kVA; Secondary Voltages:40V, 80V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:82.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7562
Product Name Transformer, Toroid, 80V, 1.5Kva; Power Rating Hammond
Output Voltage 40 to 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Three Phase Dry Voltages Transformaor 3KVA 7KVA 15KVA 10KVA 30KVA 50KVA Step up Down Transformer 220v to 380v 3 Phase Porwer Price - No.1601399804197 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A2-M6-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 75 VA
View Details