TRANSFORMER, TOROID, 48V, 1KVA; Power Rating:1kVA; Secondary Voltages:24V, 48V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:73.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 54X7561 |
| Product Name | Transformer, Toroid, 48V, 1Kva; Power Rating Hammond |
| Output Voltage | 24 to 48 volts |