Hammond Electronics, Inc. Transformer, Toroid, 60V, 1Kva; Power Rating Hammond 1182U30

Description
TRANSFORMER, TOROID, 60V, 1KVA; Power Rating:1kVA; Secondary Voltages:30V, 60V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:73.2mm RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 60V, 1KVA; Power Rating:1kVA; Secondary Voltages:30V, 60V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:73.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 60V, 1Kva; Power Rating Hammond - 54X7560 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 60V, 1Kva; Power Rating Hammond
54X7560
Transformer, Toroid, 60V, 1Kva; Power Rating Hammond 54X7560
TRANSFORMER, TOROID, 60V, 1KVA; Power Rating:1kVA; Secondary Voltages:30V, 60V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:73.2mm RoHS Compliant: Yes

TRANSFORMER, TOROID, 60V, 1KVA; Power Rating:1kVA; Secondary Voltages:30V, 60V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:73.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7560
Product Name Transformer, Toroid, 60V, 1Kva; Power Rating Hammond
Output Voltage 30 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers - Power Transformers - 164E16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 8 volts
Power Rating (VA) 2.4 VA
View Details
3 suppliers