Hammond Electronics, Inc. Transformer, Toroid, 220V, 1.5Kva; Power Rating Hammond 1182U110P

Description
TRANSFORMER, TOROID, 220V, 1.5KVA; Power Rating:1.5kVA; Secondary Voltages:110V, 220V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 220V, 1.5KVA; Power Rating:1.5kVA; Secondary Voltages:110V, 220V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 220V, 1.5Kva; Power Rating Hammond - 54X7557 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 220V, 1.5Kva; Power Rating Hammond
54X7557
Transformer, Toroid, 220V, 1.5Kva; Power Rating Hammond 54X7557
TRANSFORMER, TOROID, 220V, 1.5KVA; Power Rating:1.5kVA; Secondary Voltages:110V, 220V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TRANSFORMER, TOROID, 220V, 1.5KVA; Power Rating:1.5kVA; Secondary Voltages:110V, 220V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7557
Product Name Transformer, Toroid, 220V, 1.5Kva; Power Rating Hammond
Output Voltage 110 to 220 volts
Unlock Full Specs
to access all available technical data