Hammond Electronics, Inc. Transformer, Toroid, 120V, 1.5Kva; Power Rating Hammond 1182T60P

Description
TRANSFORMER, TOROID, 120V, 1.5KVA; Power Rating:1.5kVA; Secondary Voltages:60V, 120V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, TOROID, 120V, 1.5KVA; Power Rating:1.5kVA; Secondary Voltages:60V, 120V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Toroid, 120V, 1.5Kva; Power Rating Hammond - 54X7556 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroid, 120V, 1.5Kva; Power Rating Hammond
54X7556
Transformer, Toroid, 120V, 1.5Kva; Power Rating Hammond 54X7556
TRANSFORMER, TOROID, 120V, 1.5KVA; Power Rating:1.5kVA; Secondary Voltages:60V, 120V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TRANSFORMER, TOROID, 120V, 1.5KVA; Power Rating:1.5kVA; Secondary Voltages:60V, 120V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 54X7556
Product Name Transformer, Toroid, 120V, 1.5Kva; Power Rating Hammond
Output Voltage 60 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
UL Listed 600V Delta to 208Y/120V Transformer With NEMA3R Enclosures for Commercial Power System for Industrial Equipment - No.1601678722953 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A12-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 1500 VA
View Details